Diode Schottky 20V 600mA Through Hole MPG06
DIODE SCHOTTKY 20V 600MA MPG06 Product overview: SB020-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB020-E3/73 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281905-SB020-E3/73
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 600mA
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 600 mA
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: MPG06, Axial
Supplier Device Package: MPG06
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB020
Product Status: Obsolete
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SB020-E3/73-ND | 280-SB020-E3/73 | 1281905-SB020-E3/73 |
| Product Name | Single Diodes | Schottky 20V 600MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) |