Vishay Precision Group Single Diodes SB2H90-E3/54

Description
DIODE SCHOTTKY 90V 2A DO204AC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 2A DO204AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SB2H90-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 2A DO204AC

DIODE SCHOTTKY 90V 2A DO204AC

Buy Now Datasheet
Single Diodes - 112-SB2H90-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 2A Through Hole DO-204AC (DO-15)

Diode Schottky 90V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diodes, Rectifiers - Single - SB2H90-E3/54 - 803212-SB2H90-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB2H90-E3/54
803212-SB2H90-E3/54
Diodes, Rectifiers - Single - SB2H90-E3/54 803212-SB2H90-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803212-SB2H90-E3/54 Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: DO-204AC (DO-15) Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 90V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 790mV at 2A Current - Reverse Leakage at Vr: 10μA at 90V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803212-SB2H90-E3/54
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: DO-204AC (DO-15)
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 90V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 790mV at 2A
Current - Reverse Leakage at Vr: 10μA at 90V

Buy Now
Schottky Diode and Rectifier - 280-SB2H90-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SB2H90-E3/54
Schottky Diode and Rectifier 280-SB2H90-E3/54
Schottky Diodes & Rectifiers 90 Volt 2.0 Amp 75 Amp IFSM Product overview: SB2H90-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2H90-E3/54 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 90 Volt 2.0 Amp 75 Amp IFSM Product overview: SB2H90-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2H90-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB2H90-E3/54
Schottky Diodes & Rectifiers SB2H90-E3/54
Schottky Diodes & Rectifiers 90 Volt 2.0 Amp 75 Amp IFSM

Schottky Diodes & Rectifiers 90 Volt 2.0 Amp 75 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB2H90-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB2H90-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB2H90-E3/54
DIODE SCHOTTKY 90V 2A DO204AC

DIODE SCHOTTKY 90V 2A DO204AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-SB2H90-E3/54CT-ND 803212-SB2H90-E3/54 280-SB2H90-E3/54 SB2H90-E3/54 SB2H90-E3/54
Product Name Single Diodes Diodes, Rectifiers - Single - SB2H90-E3/54 Schottky Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
VF 0.7900 volts 0.7900 volts
Package Tape and Reel DO-15; DO-15
Unlock Full Specs
to access all available technical data