onsemi Discrete Semiconductor Products SB140

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 064029-SB140 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500µA @ 40V Operating Temperature - Junction: -60°C ~ 125°C Capacitance @ Vr F: 110pF @ 4V 1MHz Family Name: SB140 Alternative Parts (Cross-Reference): SB140E-G; SR104A1G; SR104HA1; Introduction Date: June 29, 1998 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 064029-SB140 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500µA @ 40V Operating Temperature - Junction: -60°C ~ 125°C Capacitance @ Vr F: 110pF @ 4V 1MHz Family Name: SB140 Alternative Parts (Cross-Reference): SB140E-G; SR104A1G; SR104HA1; Introduction Date: June 29, 1998 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 064029-SB140 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
064029-SB140
Discrete Semiconductor Products 064029-SB140
Manufacturer: Fairchild Semiconductor Win Source Part Number: 064029-SB140 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500µA @ 40V Operating Temperature - Junction: -60°C ~ 125°C Capacitance @ Vr F: 110pF @ 4V 1MHz Family Name: SB140 Alternative Parts (Cross-Reference): SB140E-G; SR104A1G; SR104HA1; Introduction Date: June 29, 1998 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 064029-SB140
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500µA @ 40V
Operating Temperature - Junction: -60°C ~ 125°C
Capacitance @ Vr F: 110pF @ 4V 1MHz
Family Name: SB140
Alternative Parts (Cross-Reference): SB140E-G; SR104A1G; SR104HA1;
Introduction Date: June 29, 1998
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Single Diodes - SB140FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB140FSTR-ND
Single Diodes SB140FSTR-ND
Diode Schottky 40V 1A Through Hole DO-41

Diode Schottky 40V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB140 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB140
Discrete Semiconductor Products - Diodes - Rectifiers SB140
DIODE SCHOTTKY 40V 1A DO41

DIODE SCHOTTKY 40V 1A DO41

Supplier's Site
Schottky Rectifier, 1A, 40V, Do-41; Repetitive Peak Reverse Voltage Onsemi - 18C8221 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Do-41; Repetitive Peak Reverse Voltage Onsemi
18C8221
Schottky Rectifier, 1A, 40V, Do-41; Repetitive Peak Reverse Voltage Onsemi 18C8221
SCHOTTKY RECTIFIER, 1A, 40V, DO-41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:30A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, DO-41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 1A, 40V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi - 29X6848 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 1A, 40V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi
29X6848
Rectifier, Schottky, 1A, 40V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi 29X6848
RECTIFIER, SCHOTTKY, 1A, 40V, DO-204AL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:30A RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 1A, 40V, DO-204AL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:500mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB140
Schottky Diodes & Rectifiers SB140
Schottky Diodes & Rectifiers 40V 1a Schottky

Schottky Diodes & Rectifiers 40V 1a Schottky

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 064029-SB140 SB140FSTR-ND SB140 18C8221 29X6848 SB140
Product Name Discrete Semiconductor Products Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1A, 40V, Do-41; Repetitive Peak Reverse Voltage Onsemi Rectifier, Schottky, 1A, 40V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi Schottky Diodes & Rectifiers
VF 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
Tj -60 to 125 C (-76 to 257 F) -60 to 125 C (-76 to 257 F)
Package DO-41 DO-204AL DO-204AL DO-41; DO-41
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223396 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-201ad
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS3HVM7.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details