Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SB20H200CT-1E3/45

Description
Win Source Part Number: 1282827-SB20H200CT-1 E3/45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: TO-262AA ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB20H200 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282827-SB20H200CT-1 E3/45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: TO-262AA ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB20H200 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282827-SB20H200CT-1E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282827-SB20H200CT-1E3/45
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282827-SB20H200CT-1E3/45
Win Source Part Number: 1282827-SB20H200CT-1 E3/45 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 1,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Mounting Type: Through Hole Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA Supplier Device Package: TO-262AA ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB20H200 Product Status: Obsolete

Win Source Part Number: 1282827-SB20H200CT-1E3/45
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 10 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package: TO-262AA
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB20H200
Product Status: Obsolete

Buy Now Datasheet
200V 10A Diode and Rectifier - 286-SB20H200CT-1E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
286-SB20H200CT-1E3/45
200V 10A Diode and Rectifier 286-SB20H200CT-1E3/45
DIODE ARR SCHOT 200V 10A TO262AA Product overview: SB20H200CT-1E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB20H200CT-1E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 200V 10A TO262AA Product overview: SB20H200CT-1E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB20H200CT-1E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SB20H200CT-1E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB20H200CT-1E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB20H200CT-1E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SB20H200CT-1E3/45
DIODE ARR SCHOT 200V 10A TO262AA

DIODE ARR SCHOT 200V 10A TO262AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1282827-SB20H200CT-1E3/45 286-SB20H200CT-1E3/45 SB20H200CT-1E3/45-ND SB20H200CT-1E3/45
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 200V 10A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.8800 volts 0.8800 volts
VR 200 volts
IR 0.0050 mA
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data