Vishay Precision Group Schottky Diodes & Rectifiers SB240S-E3/54

Description
Diode Schottky 40V 2A
Request a Quote Datasheet
Description
Diode Schottky 40V 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8129323P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129323P
Schottky Diodes & Rectifiers 8129323P
Diode Schottky 40V 2A

Diode Schottky 40V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 8129323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129323
Schottky Diodes & Rectifiers 8129323
Diode Schottky 40V 2A

Diode Schottky 40V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 1657049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657049
Schottky Diodes & Rectifiers 1657049
Diode Schottky 40V 2A

Diode Schottky 40V 2A

Supplier's Site
Diodes, Rectifiers - Single - SB240S-E3/54 - 1094479-SB240S-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB240S-E3/54
1094479-SB240S-E3/54
Diodes, Rectifiers - Single - SB240S-E3/54 1094479-SB240S-E3/54
Manufacturer: Vishay Win Source Part Number: 1094479-SB240S-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1094479-SB240S-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SB240S-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB240S-E3/54GITR-ND
Single Diodes SB240S-E3/54GITR-ND
Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - SB240S-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB240S-E3/54GICT-ND
Single Diodes SB240S-E3/54GICT-ND
Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)

Diode Schottky 40V 2A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-SB240S-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-SB240S-E3/54
Schottky 40V 2A Diode and Rectifier 280-SB240S-E3/54
DIODE SCHOTTKY 40V 2A DO204AL Product overview: SB240S-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB240S-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A DO204AL Product overview: SB240S-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB240S-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB240S-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB240S-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB240S-E3/54
DIODE SCHOTTKY 40V 2A DO204AL

DIODE SCHOTTKY 40V 2A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB240S-E3/54
Schottky Diodes & Rectifiers SB240S-E3/54
Schottky Diodes & Rectifiers 40 Volt 2.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 40 Volt 2.0 Amp 50 Amp IFSM

Buy Now Datasheet
Schottky Rectifier, 40V, 2A, Do-41; Repetitive Peak Reverse Voltage Vishay - 60AC3796 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 2A, Do-41; Repetitive Peak Reverse Voltage Vishay
60AC3796
Schottky Rectifier, 40V, 2A, Do-41; Repetitive Peak Reverse Voltage Vishay 60AC3796
SCHOTTKY RECTIFIER, 40V, 2A, DO-41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 2A, DO-41; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 8129323P 8129323 1094479-SB240S-E3/54 SB240S-E3/54GITR-ND 280-SB240S-E3/54 SB240S-E3/54 SB240S-E3/54 60AC3796
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SB240S-E3/54 Single Diodes Schottky 40V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 40V, 2A, Do-41; Repetitive Peak Reverse Voltage Vishay
Package DO-204AC Do-204ac DO-41; DO-204AL (DO-41) Tape & Reel (TR) DO-204AL DO-41; DO-41 (DO-204AL)
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data