Vishay Precision Group Schottky Diodes & Rectifiers SB360-E3/54

Description
Diode Schottky Rectifier 3A 60V DO-204AL
Request a Quote Datasheet
Description
Diode Schottky Rectifier 3A 60V DO-204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7000912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000912
Schottky Diodes & Rectifiers 7000912
Diode Schottky Rectifier 3A 60V DO-204AL

Diode Schottky Rectifier 3A 60V DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 9189581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189581
Schottky Diodes & Rectifiers 9189581
Diode Schottky Rectifier 3A 60V DO-204AL

Diode Schottky Rectifier 3A 60V DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 7000912P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000912P
Schottky Diodes & Rectifiers 7000912P
Diode Schottky Rectifier 3A 60V DO-204AL

Diode Schottky Rectifier 3A 60V DO-204AL

Supplier's Site
Through-Hole 3A 60V Diode and Rectifier - 280-SB360-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 60V Diode and Rectifier
280-SB360-E3/54
Through-Hole 3A 60V Diode and Rectifier 280-SB360-E3/54
3A 60V Rectifier Diode, DO-201AD, Through Hole Product overview: SB360-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB360-E3/54 can be used for catalog matching and distributor lookup.

3A 60V Rectifier Diode, DO-201AD, Through Hole Product overview: SB360-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB360-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB360-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB360-E3/54GICT-ND
Single Diodes SB360-E3/54GICT-ND
Diode Schottky 60V 3A Through Hole DO-201AD

Diode Schottky 60V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB360-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB360-E3/54GITR-ND
Single Diodes SB360-E3/54GITR-ND
Diode Schottky 60V 3A Through Hole DO-201AD

Diode Schottky 60V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - SB360-E3/54 - 096861-SB360-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB360-E3/54
096861-SB360-E3/54
Diodes, Rectifiers - Single - SB360-E3/54 096861-SB360-E3/54
Manufacturer: Vishay Win Source Part Number: 096861-SB360-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 680mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 096861-SB360-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Commercial, Industrial

Buy Now Datasheet
Single Diodes - SB360-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB360-E3/54
Single Diodes SB360-E3/54
DIODE SCHOTTKY 60V 3A DO201AD

DIODE SCHOTTKY 60V 3A DO201AD

Supplier's Site Datasheet
Schottky Rectifier, 3A 60V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K2085 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 60V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K2085
Schottky Rectifier, 3A 60V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K2085
SCHOTTKY RECTIFIER, 3A 60V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 60V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5709 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5709
Schottky Rectifier, 3A 60V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5709
SCHOTTKY RECTIFIER, 3A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Forward Surge Current:100A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Forward Surge Current:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB360-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB360-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB360-E3/54
SCHOTTKY DO201 60V 3A 150C

SCHOTTKY DO201 60V 3A 150C

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB360-E3/54
Schottky Diodes & Rectifiers SB360-E3/54
Schottky Diodes & Rectifiers 3.0 Amp 60 Volt 120 Amp IFSM

Schottky Diodes & Rectifiers 3.0 Amp 60 Volt 120 Amp IFSM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 7000912 7000912P 280-SB360-E3/54 SB360-E3/54GICT-ND 096861-SB360-E3/54 SB360-E3/54 77K2085 SB360-E3/54 SB360-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Through-Hole 3A 60V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SB360-E3/54 Single Diodes Schottky Rectifier, 3A 60V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky Schottky
Package Do-201ad DO-201; DO-201AD Tape and Reel DO-201; DO-201AD DO-201; DO-201AD, Axial DO-201; DO-201AD DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data