Manufacturer: Vishay
Win Source Part Number: 138397-SB340-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 3A Through Hole DO-201AD
Diode Schottky 40V 3A Through Hole DO-201AD
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB340-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB340-E3/73 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 40V, 3A, DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt 120 Amp IFSM
DIODE SCHOTTKY 40V 3A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 138397-SB340-E3/73 | SB340-E3/73GICT-ND | 280-SB340-E3/73 | 97K9448 | SB340-E3/73 | SB340-E3/73 |
| Product Name | Diodes, Rectifiers - Single - SB340-E3/73 | Single Diodes | 3 A 40 V Diode and Rectifier | Schottky Rectifier, 40V, 3A, Do-201Ad; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | DO-201; DO-201AD | Tape and Reel | DO-201; DO-201AD | DO-201; DO-201AD | ||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | |||
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||
| RoHS Compliant | RoHS | RoHS |