Diode Schottky 80V 5A Through Hole DO-201AD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1094505-SB580
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Capacitance @ Vr, F: 380pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SB580-T; SB580_Q; SB580;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,250
5.0 Ampere Schottky Barrier Rectifiers
5.0 Ampere Schottky Barrier Rectifiers
DIODE SCHOTTKY 80V 5A DO201AD
SCHOTTKY RECTIFIER, 5A 80V DO-201AD; Repetitive Peak Reverse Voltage:80V; Average Forward Current:5A; Diode Configuration:Single
Schottky Diodes & Rectifiers 5a 80V Rectifier Schottky Barrier
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SB580TR-ND | 1094505-SB580 | SB580 | SB580 | 18C8238 | SB580 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SB580 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 5A 80V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Life Cycle Stage | Active | Obsolete | Removed | |||
| Package | DO-201; DO-201AD | Axial Lead | DO-201 | DO-201; DO-201AD | DO-201; DO-201AD | |
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts |