Describtion: SACB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 500W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
10V Clamp 44A Ipp Tvs Diode Surface Mount SMB
10V Clamp 44A Ipp Tvs Diode Surface Mount SMB
10V Clamp 44A Ipp Tvs Diode Surface Mount SMB
500W 5V TVS Diode, Bidirectional, SMB, Surface Mount Product overview: SACB5.0 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 500W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 500W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SACB5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094407-SACB5.0
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 7.6V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 44A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
TVS Diodes / ESD Suppressors TVS 500W 5V DO-214AA TR13
TVS DIODE, 500W, 5V, DO-214AA, FULL REEL; Product Range:SA Series; TVS Polarity:Unidirectio
TVS DIODE, 500W, 5V, UNIDIR, DO-214AA; Product Range:SACB Series; TVS Polarity:Unidirectio
TVS DIODE 5VWM 10VC SMB
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SACB5.0 | SACB5.0DKR-ND | 144-SACB5.0 | 1094407-SACB5.0 | SACB5.0 | 01P7652 | 33AC0960 | SACB5.0 | SACB5.0 |
| Product Name | 500W Surface Mount Transient Voltage Suppression (TVS) Diode - SACB Series | TVS Diodes | SMD 500W 5V TVS Protection Diode | TVS - TVS - Diodes - SACB5.0 | TVS Diodes / ESD Suppressors | Tvs Diode, 500W, 5V, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 500W, 5V, Unidir, Do-214Aa; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VBR | 7.6 to ? volts | 7.6 volts | 7.6 volts | 7.6 volts | 7.6 to ? volts | 7.6 volts | 7.6 volts | ||
| Configuration | Single | Single | |||||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMB) | DO-214AA | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |