Diode Schottky 90V 3A Through Hole DO-201AD
DIODE SCHOTTKY 90V 3A DO201AD Product overview: SB390-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB390-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246491-SB390-T
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 90V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SB390
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 790mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 90V
Alternative Parts (Cross-Reference): SB390; SB3100_Q; SB3100_NL;
Introduction Date: May 23, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
DIODE SCHOTTKY 90V 3A DO201AD
Schottky Diodes & Rectifiers 3.0A 90V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SB390-T-ND | 280-SB390-T | 1246491-SB390-T | SB390-T | SB390-T |
| Product Name | Single Diodes | Schottky 90V 3A Diode and Rectifier | Diodes, Rectifiers - Single - SB390-T | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |