Vishay Precision Group Diodes, Rectifiers - Single - SB1H100-E3/73 SB1H100-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1094473-SB1H100-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1094473-SB1H100-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB1H100-E3/73 - 1094473-SB1H100-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB1H100-E3/73
1094473-SB1H100-E3/73
Diodes, Rectifiers - Single - SB1H100-E3/73 1094473-SB1H100-E3/73
Manufacturer: Vishay Win Source Part Number: 1094473-SB1H100-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1094473-SB1H100-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SB1H100-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - SB1H100-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
1 A 100 V Diode and Rectifier - 280-SB1H100-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 100 V Diode and Rectifier
280-SB1H100-E3/73
1 A 100 V Diode and Rectifier 280-SB1H100-E3/73
DIODE 1 A, 100 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, DO-41, 2 PIN, Signal Diode Product overview: SB1H100-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB1H100-E3/73 can be used for catalog matching and distributor lookup.

DIODE 1 A, 100 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, DO-41, 2 PIN, Signal Diode Product overview: SB1H100-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB1H100-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB1H100-E3/73
Schottky Diodes & Rectifiers SB1H100-E3/73
Schottky Diodes & Rectifiers 100 Volt 1.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 1.0 Amp 50 Amp IFSM

Buy Now Datasheet
Diode, Schottky, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay - 77K1897 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay
77K1897
Diode, Schottky, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay 77K1897
DIODE, SCHOTTKY, 1A, 100V, DO-204AL-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:770mV; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 100V, DO-204AL-2; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-204AL; No. of Pins:2Pins; Forward Voltage Max:770mV; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SB1H100-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB1H100-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB1H100-E3/73
DIODE SCHOTTKY 100V 1A DO204AL

DIODE SCHOTTKY 100V 1A DO204AL

Supplier's Site
Single Diodes - SB1H100-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB1H100-E3/73
Single Diodes SB1H100-E3/73
DIODE SCHOTTKY 100V 1A DO204AL

DIODE SCHOTTKY 100V 1A DO204AL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1094473-SB1H100-E3/73 SB1H100-E3/73GICT-ND 280-SB1H100-E3/73 SB1H100-E3/73 77K1897 SB1H100-E3/73 SB1H100-E3/73
Product Name Diodes, Rectifiers - Single - SB1H100-E3/73 Single Diodes 1 A 100 V Diode and Rectifier Schottky Diodes & Rectifiers Diode, Schottky, 1A, 100V, Do-204Al-2; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Active Active
Package DO-41; DO-204AL (DO-41) Tape and Reel DO-204AL DO-204AL DO-41 DO-41; DO-204AL, DO-41, Axial
VF 0.7700 volts 0.7700 volts 0.7700 volts 0.7700 volts
Tj 175 C (347 F) 175 C (347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data