Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SB5H100-E3/73 SB5H100-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 893612-SB5H100-E3/73 Features: Diode Schottky 100 V 5A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: SB5H100 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SB5H100-E3/73GICT, SB5H100-E3/73-ND, SB5H100-E3/73GITB
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 893612-SB5H100-E3/73 Features: Diode Schottky 100 V 5A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: SB5H100 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SB5H100-E3/73GICT, SB5H100-E3/73-ND, SB5H100-E3/73GITB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB5H100-E3/73 - 893612-SB5H100-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB5H100-E3/73
893612-SB5H100-E3/73
Diodes, Rectifiers - Single - SB5H100-E3/73 893612-SB5H100-E3/73
Manufacturer: Vishay Win Source Part Number: 893612-SB5H100-E3/73 Features: Diode Schottky 100 V 5A Through Hole DO-201AD Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: SB5H100 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SB5H100-E3/73GICT, SB5H100-E3/73-ND, SB5H100-E3/73GITB

Manufacturer: Vishay
Win Source Part Number: 893612-SB5H100-E3/73
Features: Diode Schottky 100 V 5A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: SB5H100
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SB5H100-E3/73GICT, SB5H100-E3/73-ND, SB5H100-E3/73GITB

Buy Now Datasheet
5 A 100 V Diode and Rectifier - 280-SB5H100-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 100 V Diode and Rectifier
280-SB5H100-E3/73
5 A 100 V Diode and Rectifier 280-SB5H100-E3/73
DIODE 5 A, 100 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB5H100-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5H100-E3/73 can be used for catalog matching and distributor lookup.

DIODE 5 A, 100 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB5H100-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB5H100-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SB5H100-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Through Hole DO-201AD

Diode Schottky 100V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 112-SB5H100-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Through Hole DO-201AD

Diode Schottky 100V 5A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB5H100-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB5H100-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB5H100-E3/73
DIODE SCHOTTKY 100V 5A DO201AD

DIODE SCHOTTKY 100V 5A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB5H100-E3/73
Schottky Diodes & Rectifiers SB5H100-E3/73
Schottky Diodes & Rectifiers 100 Volt 5.0 Amp 200 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 5.0 Amp 200 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 893612-SB5H100-E3/73 280-SB5H100-E3/73 112-SB5H100-E3/73TB-ND SB5H100-E3/73 SB5H100-E3/73
Product Name Diodes, Rectifiers - Single - SB5H100-E3/73 5 A 100 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-201; DO-201AD Tape and Reel DO-201; DO-201AD
RoHS Compliant RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data