Vishay Intertechnology, Inc. Diode Arrays SB10H150CT-1E3/45

Description
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SB10H150CT-1E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 150V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
150V 5A Diode and Rectifier - 286-SB10H150CT-1E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 5A Diode and Rectifier
286-SB10H150CT-1E3/45
150V 5A Diode and Rectifier 286-SB10H150CT-1E3/45
DIODE ARR SCHOTT 150V 5A TO262AA Product overview: SB10H150CT-1E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB10H150CT-1E3/4 5 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 150V 5A TO262AA Product overview: SB10H150CT-1E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SB10H150CT-1E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SB10H150CT-1E3/45 - 933066-SB10H150CT-1E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SB10H150CT-1E3/45
933066-SB10H150CT-1E3/45
Diodes, Rectifiers - Arrays - SB10H150CT-1E3/45 933066-SB10H150CT-1E3/45
Manufacturer: Vishay Win Source Part Number: 933066-SB10H150CT-1E 3/45 Features: Diode Array 1 Pair Common Cathode Schottky 150 V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Obsolete Family Name: SB10H150 Categories: Discrete Semiconductor Products Case / Package: TO-262AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 933066-SB10H150CT-1E3/45
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: SB10H150
Categories: Discrete Semiconductor Products
Case / Package: TO-262AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB10H150CT-1E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB10H150CT-1E3/45
Discrete Semiconductor Products - Diodes - Rectifiers SB10H150CT-1E3/45
DIODE ARR SCHOTT 150V 5A TO262AA

DIODE ARR SCHOTT 150V 5A TO262AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number SB10H150CT-1E3/45-ND 286-SB10H150CT-1E3/45 933066-SB10H150CT-1E3/45 SB10H150CT-1E3/45
Product Name Diode Arrays 150V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - SB10H150CT-1E3/45 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA Tube TO-262AA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data