Manufacturer: Diodes Incorporated
Win Source Part Number: 804279-SB570-T
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 70V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 5A
Current - Reverse Leakage at Vr: 500μA at 70V
DIODE SCHOTTKY 70V 5A DO201AD Product overview: SB570-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB570-T can be used for catalog matching and distributor lookup.
Diode Schottky 70V 5A Through Hole DO-201AD
Schottky Diodes & Rectifiers 5.0A 70V
DIODE SCHOTTKY 70V 5A DO201AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 804279-SB570-T | 280-SB570-T | SB570-T-ND | SB570-T | SB570-T |
| Product Name | Diodes, Rectifiers - Single - SB570-T | Schottky 70V 5A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.8000 volts | 0.8000 volts |