Vishay Precision Group Diodes, Rectifiers - Single - SB560-E3/54 SB560-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 028035-SB560-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 650mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: SB560 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SB560S; SB560-F; SB560L_R2_10001; SR560; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028035-SB560-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 650mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: SB560 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SB560S; SB560-F; SB560L_R2_10001; SR560; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB560-E3/54 - 028035-SB560-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB560-E3/54
028035-SB560-E3/54
Diodes, Rectifiers - Single - SB560-E3/54 028035-SB560-E3/54
Manufacturer: Vishay Win Source Part Number: 028035-SB560-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 650mV @ 5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: SB560 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SB560S; SB560-F; SB560L_R2_10001; SR560; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028035-SB560-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SB560
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SB560S; SB560-F; SB560L_R2_10001; SR560;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000928
Schottky Diodes & Rectifiers 7000928
Diode Schottky Rectifier 5A 60V DO-204AL

Diode Schottky Rectifier 5A 60V DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 9189607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189607
Schottky Diodes & Rectifiers 9189607
Diode Schottky Rectifier 5A 60V DO-204AL

Diode Schottky Rectifier 5A 60V DO-204AL

Supplier's Site
Schottky Diodes & Rectifiers - 7000928P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000928P
Schottky Diodes & Rectifiers 7000928P
Diode Schottky Rectifier 5A 60V DO-204AL

Diode Schottky Rectifier 5A 60V DO-204AL

Supplier's Site
Schottky 60V 5A Diode and Rectifier - 280-SB560-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5A Diode and Rectifier
280-SB560-E3/54
Schottky 60V 5A Diode and Rectifier 280-SB560-E3/54
DIODE SCHOTTKY 60V 5A DO201AD Product overview: SB560-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5A DO201AD Product overview: SB560-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB560-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB560-E3/54GICT-ND
Single Diodes SB560-E3/54GICT-ND
Diode Schottky 60V 5A Through Hole DO-201AD

Diode Schottky 60V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB560-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB560-E3/54GITR-ND
Single Diodes SB560-E3/54GITR-ND
Diode Schottky 60V 5A Through Hole DO-201AD

Diode Schottky 60V 5A Through Hole DO-201AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB560-E3/54
Schottky Diodes & Rectifiers SB560-E3/54
Schottky Diodes & Rectifiers 5.0 Amp 60 Volt 220A IFSM @ 8.3ms

Schottky Diodes & Rectifiers 5.0 Amp 60 Volt 220A IFSM @ 8.3ms

Buy Now Datasheet
Single Diodes - SB560-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB560-E3/54
Single Diodes SB560-E3/54
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB560-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB560-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB560-E3/54
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SB560-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SB560-E3/54
Diodes >> Schottky Barrier Diodes (SBD) SB560-E3/54
60V 650mV@5A 5A DO-201AD Schottky Barrier Diodes (SBD) ROHS

60V 650mV@5A 5A DO-201AD Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 5A 60V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K2167 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 60V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K2167
Schottky Rectifier, 5A 60V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K2167
SCHOTTKY RECTIFIER, 5A 60V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 60V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 5A 60V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5713 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 60V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5713
Schottky Rectifier, 5A 60V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5713
SCHOTTKY RECTIFIER, 5A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:220A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 60V DO-201AD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:220A RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 5A, 60V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay - 61AC1861 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A, 60V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay
61AC1861
Schottky Rectifier, 5A, 60V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay 61AC1861
SCHOTTKY RECTIFIER, 5A, 60V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A, 60V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 028035-SB560-E3/54 7000928 7000928P 280-SB560-E3/54 SB560-E3/54GICT-ND SB560-E3/54 SB560-E3/54 SB560-E3/54 SB560-E3/54 77K2167 61AC1861
Product Name Diodes, Rectifiers - Single - SB560-E3/54 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 60V 5A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 5A 60V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 5A, 60V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay
Life Cycle Stage Active Active
Package DO-201; DO-201AD Do-201ad DO-201; DO-201AD Tape & Reel (TR) DO-201; DO-201AD DO-201; DO-201AD, Axial DO-201 DO-201; DO-201AD DO-201; DO-201AD
VF 0.6500 volts 0.6500 volts 0.6500 volts 0.6500 volts 0.6500 volts 0.6500 volts
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data