Manufacturer: Fairchild Semiconductor
Win Source Part Number: 064035-SB540
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 5A
Current - Reverse Leakage @ Vr: 500µA @ 40V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 500pF @ 4V 1MHz
Alternative Parts (Cross-Reference): SB540-T; SB540EA-G; SB540ET-G; SB540;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Diode Schottky 40V 5A Through Hole DO-201AD
5.0 Ampere Schottky Barrier Rectifiers
Schottky Diodes & Rectifiers 5a/40V Rectifier Schottky Barrier
SCHOTTKY RECTIFIER, 5A 40V DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single
RECTIFIER, SCHOTTKY, 5A, 40V, DO-201AD; Repetitive Peak Reverse Voltage:40V; Average Forward Current:5A; Diode Configuration:Single
DIODE SCHOTTKY 40V 5A DO201AD
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 064035-SB540 | SB540FSTR-ND | SB540 | SB540 | 58K9533 | 29X6854 | SB540 |
| Product Name | Discrete Semiconductor Products | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 5A 40V Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Schottky, 5A, 40V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | Axial Lead | DO-201; DO-201AD | DO-201; DO-201AD | DO-201; DO-201AD | DO-201 | ||
| Life Cycle Stage | Obsolete | Removed |