Sanken Electric Co., Ltd. Diodes, Rectifiers - Single - SARS05VR SARS05VR

Description
Manufacturer: Sanken Win Source Part Number: 1094453-SARS05VR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A Reverse Recovery Time (trr): 19μs Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 1094453-SARS05VR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A Reverse Recovery Time (trr): 19μs Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SARS05VR - 1094453-SARS05VR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SARS05VR
1094453-SARS05VR
Diodes, Rectifiers - Single - SARS05VR 1094453-SARS05VR
Manufacturer: Sanken Win Source Part Number: 1094453-SARS05VR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A Reverse Recovery Time (trr): 19μs Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Manufacturer: Sanken
Win Source Part Number: 1094453-SARS05VR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 1A
Reverse Recovery Time (trr): 19μs
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Buy Now Datasheet
SMD 800V 1A Diode and Rectifier - 280-SARS05VR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800V 1A Diode and Rectifier
280-SARS05VR
SMD 800V 1A Diode and Rectifier 280-SARS05VR
DIODE GEN PURP 800V 1A SMD Product overview: SARS05VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SARS05VR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 1A SMD Product overview: SARS05VR from Sanken Electric Co., Ltd. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SARS05VR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SARS05VRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SARS05VRTR-ND
Single Diodes SARS05VRTR-ND
Diode Standard 800V 1A Surface Mount SMD

Diode Standard 800V 1A Surface Mount SMD

Buy Now Datasheet
Single Diodes - SARS05VR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SARS05VR
Single Diodes SARS05VR
DIODE GEN PURP 800V 1A SMD

DIODE GEN PURP 800V 1A SMD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SARS05VR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SARS05VR
Discrete Semiconductor Products - Diodes - Rectifiers SARS05VR
DIODE GEN PURP 800V 1A SMD

DIODE GEN PURP 800V 1A SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 1094453-SARS05VR 280-SARS05VR SARS05VRTR-ND SARS05VR SARS05VR
Product Name Diodes, Rectifiers - Single - SARS05VR SMD 800V 1A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.05 volts 1.05 volts 1.05 volts
VR 800 volts 800 volts
IR 0.0050 mA 0.0050 mA
trr 19000 ns
Unlock Full Specs
to access all available technical data