Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 30V V(RRM), Silicon
Schottky Barrier Diode, 30V, 3A, Low IR, Single, CPH6, 3000-REEL Product overview: SB3003CH-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3003CH-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1246466-SB3003CH-TL-
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 3A 6CPH
DIODE SCHOTTKY 30V 3A 6CPH
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | SB3003CH-TL-E | 280-SB3003CH-TL-E | 1246466-SB3003CH-TL-E | SB3003CH-TL-E-ND | SB3003CH-TL-E |
| Product Name | Schottky 30V 3A Diode and Rectifier | Diodes, Rectifiers - Single - SB3003CH-TL-E | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | CPH6 | Tape and Reel | |||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS |