The Schottky Rectifier, part number 77K1970, is designed for applications requiring a maximum repetitive peak reverse voltage of 60V and an average forward current of 1A. It features a low forward voltage drop, with maximum values of 0.65V, and a high forward surge capability of 50A. The device is housed in a DO-204AL package, which is compliant with RoHS standards and has a UL 94 V-0 flammability rating. This rectifier is suitable for low voltage, high frequency applications such as inverters, DC/DC converters, and polarity protection circuits. It operates within a junction temperature range of -65°C to +150°C, making it versatile for various thermal environments. The product also includes a guardring for overvoltage protection and is characterized by very small conduction losses and extremely fast switching capabilities. Engineers should consider this component for projects that require reliable performance in demanding electrical conditions.
1A 60V Schottky Rectifier Diode, DO-41, Through Hole Product overview: SB160-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB160-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 107114-SB160-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Commercial, Industrial
Quantity per package: 5,500
Diode Schottky Rectifier 1A 60V DO-204AL
Diode Schottky Rectifier 1A 60V DO-204AL
Diode Schottky Rectifier 1A 60V DO-204AL
Diode Schottky 60V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 60V 1A Through Hole DO-204AL (DO-41)
Schottky Diodes & Rectifiers 60 Volt 1.0 Amp 50 Amp IFSM
SCHOTTKY RECTIFIER, 1A 60V DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1A 60V DO-204AL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY DO15 60V 1A 150C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SB160-E3/54 | 107114-SB160-E3/54 | 7000909 | 7000909P | SB160-E3/54GICT-ND | SB160-E3/54 | 77K1970 | SB160-E3/54 |
| Product Name | Schottky Through-Hole 1A 60V Diode and Rectifier | Diodes, Rectifiers - Single - SB160-E3/54 | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 1A 60V Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-41; DO-204AL (DO-41) | Do-204al | DO-204AL | DO-204AL | DO-204AL | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 1 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Active |