Diode Schottky 30V 5A Through Hole DO-201AD
Diode Schottky 30V 5A Through Hole DO-201AD
Manufacturer: ON Semiconductor
Win Source Part Number: 933070-SB530
Features: Diode Schottky 30 V 5A Through Hole DO-201AD
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: SB53
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SB530FSCT, SB530FS, SB530FS-ND, SB530FSTR
5.0 Ampere Schottky Barrier Rectifiers
5.0 Ampere Schottky Barrier Rectifiers
Schottky Diodes & Rectifiers 5a/30V Rectifier Schottky Barrier
DIODE SCHOTTKY 30V 5A DO201AD
DIODE SCHOTTKY 30V 5A DO201AD
| DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SB530FSCT-ND | 933070-SB530 | SB530 | SB530 | SB530 | SB530 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SB530 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) |