Describtion: SACB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 500W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
Win Source Part Number: 1300730-SACB10
Category: Circuit Protection>TVS - Diodes
Series: SACB
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 16.3V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 29A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SACB10,-SACB10,SACB1
TVS Diode, 500W, 10V, Bidirectional, SMB, Surface Mount Product overview: SACB10 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 500W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 500W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SACB10 can be used for catalog matching and distributor lookup.
16.3V Clamp 29A Ipp Tvs Diode Surface Mount SMB
16.3V Clamp 29A Ipp Tvs Diode Surface Mount SMB
16.3V Clamp 29A Ipp Tvs Diode Surface Mount SMB
16.3V Clamp 29A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 10VWM 16.3VC SMB
TVS DIODE, 500W, 10V, DO-214AA, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 10V, DO-214AA ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors TVS 500W 10V
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SACB10 | 1300730-SACB10 | 144-SACB10 | SACB10CT-ND | SACB10 | 01P7643 | 29AK6895 | SACB10 |
| Product Name | 500W Surface Mount Transient Voltage Suppression (TVS) Diode - SACB Series | Circuit Protection - TVS - Diodes | SMD 500W 10V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 500W, 10V, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, Unidir, 10V, Do-214Aa Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VBR | 11.1 to ? volts | 11.1 volts | 11.1 volts | 11.1 volts | 11.1 volts | |||
| Package | DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB | SMB; DO-214AA (SMB) | DO-214AA-2 (SMB) | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | ||||
| VC | 16.3 volts | 16.3 volts | 16.3 volts |