PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single SB1045F_T0_00001

Description
Win Source Part Number: 1091262-SB1045F_T0_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SB1045F_T0_0000 1
Request a Quote Datasheet
Description
Win Source Part Number: 1091262-SB1045F_T0_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SB1045F_T0_0000 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1091262-SB1045F_T0_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1091262-SB1045F_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1091262-SB1045F_T0_00001
Win Source Part Number: 1091262-SB1045F_T0_0 0001 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A Current - Reverse Leakage @ Vr: 100 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: TO-220-2 Full Pack, Isolated Tab Supplier Device Package: ITO-220AC ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-SB1045F_T0_0000 1

Win Source Part Number: 1091262-SB1045F_T0_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SB1045F_T0_00001

Buy Now
Single Diodes - 3757-SB1045F_T0_00001-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Through Hole ITO-220AC

Diode Schottky 45V 10A Through Hole ITO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB1045F_T0_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB1045F_T0_00001
Discrete Semiconductor Products - Diodes - Rectifiers SB1045F_T0_00001
DIODE SCHOTTKY 45V 10A ITO220AC

DIODE SCHOTTKY 45V 10A ITO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1091262-SB1045F_T0_00001 3757-SB1045F_T0_00001-ND SB1045F_T0_00001
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220-2 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data