Vishay Intertechnology, Inc. Single Diodes SB360S-E3/54

Description
Diode Schottky 60V 3A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB360S-E3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB360S-E3/54-ND
Single Diodes SB360S-E3/54-ND
Diode Schottky 60V 3A Through Hole DO-204AC (DO-15)

Diode Schottky 60V 3A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-SB360S-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-SB360S-E3/54
Schottky 60V 3A Diode and Rectifier 280-SB360S-E3/54
DIODE SCHOTTKY 60V 3A DO204AC Product overview: SB360S-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB360S-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A DO204AC Product overview: SB360S-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB360S-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SB360S-E3/54 - 933069-SB360S-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB360S-E3/54
933069-SB360S-E3/54
Diodes, Rectifiers - Single - SB360S-E3/54 933069-SB360S-E3/54
Manufacturer: Vishay Win Source Part Number: 933069-SB360S-E3/54 Features: Diode Schottky 60 V 3A Through Hole DO-204AC (DO-15) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-204AC, DO-15, Axial Mounting: Through Hole Part Status: Obsolete Family Name: SB360 Categories: Discrete Semiconductor Products Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 933069-SB360S-E3/54
Features: Diode Schottky 60 V 3A Through Hole DO-204AC (DO-15)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-204AC, DO-15, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: SB360
Categories: Discrete Semiconductor Products
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB360S-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB360S-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB360S-E3/54
DIODE SCHOTTKY 60V 3A DO204AC

DIODE SCHOTTKY 60V 3A DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SB360S-E3/54-ND 280-SB360S-E3/54 933069-SB360S-E3/54 SB360S-E3/54
Product Name Single Diodes Schottky 60V 3A Diode and Rectifier Diodes, Rectifiers - Single - SB360S-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data