DIODE 1 A, 100 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, DO-41, 2 PIN, Signal Diode Product overview: SB1H100-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB1H100-E3/54 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 100V 1A 2-Pin DO-204AL
Diode Schottky 100V 1A 2-Pin DO-204AL
Diode Schottky 100V 1A 2-Pin DO-204AL
SCHOTTKY DIODE, 100V, 1A, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A DO204AL
Schottky Diodes & Rectifiers 100 Volt 1.0 Amp 50 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SB1H100-E3/54 | SB1H100-E3/54GITR-ND | 9190944 | 7480995P | 05AC9458 | SB1H100-E3/54 | SB1H100-E3/54 |
| Product Name | 1 A 100 V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diode, 100V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | Do-204al | DO-204AL | DO-41; DO-41 (DO-204AL) | DO-204AL | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 1 amps | ||||||
| Tj | -55 C (-67 F) | 175 C (347 F) | |||||
| Rectifier Configuration / Technology | Schottky |