Diode Schottky 60V 1A Through Hole DO-41
DIODE SCHOTTKY 60V 1A DO41
DIODE SCHOTTKY 60V 1A DO41
Schottky Diodes & Rectifiers 1.0A 60V
DIODE SCHOTTKY 60V 1A DO41
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 31-SB160-TTR-ND | SB160-T | SB160-T | SB160-T |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |