Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 50V V(RRM), Silicon
Diode Schottky 50V 1A Through Hole DO-41
Win Source Part Number: 1282242-SB10-05A3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 1 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 1 mA @ 50 V
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SB10-05A3-ON,ON
Base Product Number: SB10
Product Status: Obsolete
1A, 50V, SILICON, SIGNAL DIODE Product overview: SB10-05A3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05A3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 50V 1A DO41
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | SB10-05A3 | SB10-05A3-ND | 1282242-SB10-05A3 | 280-SB10-05A3 | SB10-05A3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1A 50V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-15; DO-15, DO-204AC | DO-204AL, DO-41, Axial | Bulk | DO-41 | |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | -40 C (-40 F) |