Comchip Technology Corporation Single Diodes SB160E-G

Description
Diode Schottky 60V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1411-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1411-2-ND
Single Diodes 641-1411-2-ND
Diode Schottky 60V 1A Through Hole DO-41

Diode Schottky 60V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 641-1411-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1411-1-ND
Single Diodes 641-1411-1-ND
Diode Schottky 60V 1A Through Hole DO-41

Diode Schottky 60V 1A Through Hole DO-41

Buy Now Datasheet
Diodes, Rectifiers - Single - SB160E-G - 096381-SB160E-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB160E-G
096381-SB160E-G
Diodes, Rectifiers - Single - SB160E-G 096381-SB160E-G
Manufacturer: Comchip Technology Win Source Part Number: 096381-SB160E-G Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Defence, Military & Aerospace

Manufacturer: Comchip Technology
Win Source Part Number: 096381-SB160E-G
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB160E-G
Schottky Diodes & Rectifiers SB160E-G
Schottky Diodes & Rectifiers Low VF ESD 1A 60V Schottky Rectifier

Schottky Diodes & Rectifiers Low VF ESD 1A 60V Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 641-1411-2-ND 096381-SB160E-G SB160E-G
Product Name Single Diodes Diodes, Rectifiers - Single - SB160E-G Schottky Diodes & Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Single - BAS70LT1 - 863465-BAS70LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details