Vishay Intertechnology, Inc. Single Diodes SB040-E3/100

Description
Diode Schottky 40V 600mA Through Hole MPG06
Request a Quote Datasheet
Description
Diode Schottky 40V 600mA Through Hole MPG06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB040-E3/100-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB040-E3/100-ND
Single Diodes SB040-E3/100-ND
Diode Schottky 40V 600mA Through Hole MPG06

Diode Schottky 40V 600mA Through Hole MPG06

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281902-SB040-E3/100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281902-SB040-E3/100
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281902-SB040-E3/100
Win Source Part Number: 1281902-SB040-E3/100 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 2,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 600mA Voltage - Forward (Vf) (Max) @ If: 550 mV @ 600 mA Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: MPG06, Axial Supplier Device Package: MPG06 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB040 Product Status: Obsolete

Win Source Part Number: 1281902-SB040-E3/100
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 2,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 600mA
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 600 mA
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: MPG06, Axial
Supplier Device Package: MPG06
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB040
Product Status: Obsolete

Buy Now Datasheet
Schottky 40V 600MA Diode and Rectifier - 280-SB040-E3/100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 600MA Diode and Rectifier
280-SB040-E3/100
Schottky 40V 600MA Diode and Rectifier 280-SB040-E3/100
DIODE SCHOTTKY 40V 600MA MPG06 Product overview: SB040-E3/100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB040-E3/100 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 600MA MPG06 Product overview: SB040-E3/100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB040-E3/100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number SB040-E3/100-ND 1281902-SB040-E3/100 280-SB040-E3/100
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 600MA Diode and Rectifier
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data