DIODES Incorporated Single Diodes SB560-B

Description
Diode Schottky 60V 5A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 60V 5A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB560-B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB560-B-ND
Single Diodes SB560-B-ND
Diode Schottky 60V 5A Through Hole DO-201AD

Diode Schottky 60V 5A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282644-SB560-B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282644-SB560-B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282644-SB560-B
Win Source Part Number: 1282644-SB560-B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,200 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1282644-SB560-B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,200
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 670 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
Schottky 60V 5A Diode and Rectifier - 280-SB560-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5A Diode and Rectifier
280-SB560-B
Schottky 60V 5A Diode and Rectifier 280-SB560-B
DIODE SCHOTTKY 60V 5A DO201AD Product overview: SB560-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560-B can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5A DO201AD Product overview: SB560-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB560-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB560-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB560-B
Discrete Semiconductor Products - Diodes - Rectifiers SB560-B
DIODE SCHOTTKY 60V 5A DO201AD

DIODE SCHOTTKY 60V 5A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SB560-B-ND 1282644-SB560-B 280-SB560-B SB560-B
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
General-purpose dual Schottky diode - BAS70-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
 - BAS16B5000 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package SOT23; SOT-23-3
RoHS Compliant RoHS
View Details
2 suppliers