onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single SB10-05A3-AT1

Description
Win Source Part Number: 1282227-SB10-05A3-AT 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 1 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 1 mA @ 50 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SB10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282227-SB10-05A3-AT 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 1 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 1 mA @ 50 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SB10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282227-SB10-05A3-AT1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282227-SB10-05A3-AT1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282227-SB10-05A3-AT1
Win Source Part Number: 1282227-SB10-05A3-AT 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 1 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 1 mA @ 50 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SB10 Product Status: Obsolete

Win Source Part Number: 1282227-SB10-05A3-AT1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 1 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 1 mA @ 50 V
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SB10
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SB10-05A3-AT1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB10-05A3-AT1-ND
Single Diodes SB10-05A3-AT1-ND
Diode Schottky 50V 1A Through Hole DO-41

Diode Schottky 50V 1A Through Hole DO-41

Buy Now Datasheet
1A 50V Diode and Rectifier - 280-SB10-05A3-AT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 50V Diode and Rectifier
280-SB10-05A3-AT1
1A 50V Diode and Rectifier 280-SB10-05A3-AT1
1A, 50V, SILICON, SIGNAL DIODE Product overview: SB10-05A3-AT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05A3-AT1 can be used for catalog matching and distributor lookup.

1A, 50V, SILICON, SIGNAL DIODE Product overview: SB10-05A3-AT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05A3-AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB10-05A3-AT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB10-05A3-AT1
Discrete Semiconductor Products - Diodes - Rectifiers SB10-05A3-AT1
DIODE SCHOTTKY 50V 1A DO41

DIODE SCHOTTKY 50V 1A DO41

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1282227-SB10-05A3-AT1 SB10-05A3-AT1-ND 280-SB10-05A3-AT1 SB10-05A3-AT1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 1A 50V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-204AL, DO-41, Axial Tape and Reel
VF 0.5800 volts 0.5800 volts
trr 30 ns
Unlock Full Specs
to access all available technical data