onsemi Schottky 50V 0.5A SOT-89 Diode and Rectifier SB05-05P-TD-E

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 50V V(RRM), Silicon, TO-243AA
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 50V V(RRM), Silicon, TO-243AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SB05-05P-TD-E - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 50V V(RRM), Silicon, TO-243AA

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 50V V(RRM), Silicon, TO-243AA

Supplier's Site Datasheet
Singapore, Singapore
Schottky 50V 0.5A SOT-89 Diode and Rectifier
280-SB05-05P-TD-E
Schottky 50V 0.5A SOT-89 Diode and Rectifier 280-SB05-05P-TD-E
Schottky Barrier Diode, 50V, 0.5A, Low IR, Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: SB05-05P-TD-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 0.5A, SOT-89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.5A, SOT-89, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB05-05P-TD-E can be used for catalog matching and distributor lookup.

Schottky Barrier Diode, 50V, 0.5A, Low IR, Single PCP, SOT-89 / PCP-1, 1000-REEL Product overview: SB05-05P-TD-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 0.5A, SOT-89. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.5A, SOT-89, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB05-05P-TD-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB05-05P-TD-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 500mA Surface Mount PCP

Diode Schottky 50V 500mA Surface Mount PCP

Buy Now Datasheet
Diodes, Rectifiers - Single - SB05-05P-TD-E - 042516-SB05-05P-TD-E - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB05-05P-TD-E
042516-SB05-05P-TD-E
Diodes, Rectifiers - Single - SB05-05P-TD-E 042516-SB05-05P-TD-E
Manufacturer: ON Semiconductor Win Source Part Number: 042516-SB05-05P-TD-E Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 50μA @ 25V Capacitance @ Vr, F: 18pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PCP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 042516-SB05-05P-TD-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 500mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 50μA @ 25V
Capacitance @ Vr, F: 18pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PCP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB05-05P-TD-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB05-05P-TD-E
Discrete Semiconductor Products - Diodes - Rectifiers SB05-05P-TD-E
DIODE SCHOTTKY 50V 500MA PCP

DIODE SCHOTTKY 50V 500MA PCP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB05-05P-TD-E
Schottky Diodes & Rectifiers SB05-05P-TD-E
Schottky Diodes & Rectifiers SCHOTTKY DIODE 0.5A 50V

Schottky Diodes & Rectifiers SCHOTTKY DIODE 0.5A 50V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number SB05-05P-TD-E 280-SB05-05P-TD-E SB05-05P-TD-EOSTR-ND 042516-SB05-05P-TD-E SB05-05P-TD-E SB05-05P-TD-E
Product Name Schottky 50V 0.5A SOT-89 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SB05-05P-TD-E Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-243AA Tape and Reel PCP SOT-89
Life Cycle Stage Obsolete Active Removed
RoHS Compliant RoHS RoHS
IO 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0112 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116LSYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Bridge Rectifiers - 26MB40A - 1123415-26MB40A - Win Source Electronics
View Details
2 suppliers