Diode Schottky 30V 2A Surface Mount 6-MCPH
Manufacturer: ON Semiconductor
Win Source Part Number: 808198-SB2003M-TL-W
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 20ns
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: 6-MCPH
Manufacturer Package: 6-SMD, Flat Leads
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 2A
Current - Reverse Leakage at Vr: 30μA at 15V
Capacitance at Vr, F: 75pF at 10V, 1MHz
Schottky Barrier Diode, 30V, 2A, Low IR, Single MCPH6, SC 88FL / MCPH6, 3000-REEL Product overview: SB2003M-TL-W from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB2003M-TL-W can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 30V V(RRM), Silicon
Schottky Diodes & Rectifiers SCHOTTKY DIODE 2A 30V
DIODE SCHOTTKY 30V 2A 6MCPH
SCHOTTKY RECT, 30V, 2A, SOT-363; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SB2003M-TL-WOSTR-ND | 808198-SB2003M-TL-W | 280-SB2003M-TL-W | SB2003M-TL-W | SB2003M-TL-W | SB2003M-TL-W | 13AC3973 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SB2003M-TL-W | Schottky 30V 2A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, 30V, 2A, Sot-363; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | ||||
| trr | 20 ns | ||||||
| Package | Tape and Reel | SC-88FL | SOT-363 | SOT363; SOT-363 | |||
| RoHS Compliant | RoHS | RoHS | RoHS |