onsemi Single Diodes SB10-03A3

Description
Diode Schottky 30V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB10-03A3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB10-03A3-ND
Single Diodes SB10-03A3-ND
Diode Schottky 30V 1A Through Hole DO-41

Diode Schottky 30V 1A Through Hole DO-41

Buy Now Datasheet
 - SB10-03A3 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Schottky 30V 1A Diode and Rectifier - 280-SB10-03A3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-SB10-03A3
Schottky 30V 1A Diode and Rectifier 280-SB10-03A3
Schottky Rectifier, 30V, 1A, 500-BLKBG Product overview: SB10-03A3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-03A3 can be used for catalog matching and distributor lookup.

Schottky Rectifier, 30V, 1A, 500-BLKBG Product overview: SB10-03A3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-03A3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282243-SB10-03A3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282243-SB10-03A3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282243-SB10-03A3
Win Source Part Number: 1282243-SB10-03A3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: ONSONSSB10-03A3,2156 -SB10-03A3-ON Base Product Number: SB10 Product Status: Obsolete

Win Source Part Number: 1282243-SB10-03A3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSB10-03A3,2156-SB10-03A3-ON
Base Product Number: SB10
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB10-03A3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB10-03A3
Discrete Semiconductor Products - Diodes - Rectifiers SB10-03A3
DIODE SCHOTTKY 30V 1A DO41

DIODE SCHOTTKY 30V 1A DO41

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number SB10-03A3-ND SB10-03A3 280-SB10-03A3 1282243-SB10-03A3 SB10-03A3
Product Name Single Diodes Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) -40 C (-40 F) 125 C (257 F)
Package DO-15; DO-15, DO-204AC Bulk DO-204AL, DO-41, Axial DO-41
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data