Vishay Intertechnology, Inc. Schottky 60V 600MA Diode and Rectifier SB060-E3/54

Description
DIODE SCHOTTKY 60V 600MA MPG06 Product overview: SB060-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB060-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 600MA MPG06 Product overview: SB060-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB060-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 600MA Diode and Rectifier - 280-SB060-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 600MA Diode and Rectifier
280-SB060-E3/54
Schottky 60V 600MA Diode and Rectifier 280-SB060-E3/54
DIODE SCHOTTKY 60V 600MA MPG06 Product overview: SB060-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB060-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 600MA MPG06 Product overview: SB060-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB060-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281589-SB060-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281589-SB060-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281589-SB060-E3/54
Win Source Part Number: 1281589-SB060-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 600mA Voltage - Forward (Vf) (Max) @ If: 700 mV @ 600 mA Current - Reverse Leakage @ Vr: 500 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: MPG06, Axial Supplier Device Package: MPG06 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB060 Product Status: Obsolete

Win Source Part Number: 1281589-SB060-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 600mA
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 600 mA
Current - Reverse Leakage @ Vr: 500 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: MPG06, Axial
Supplier Device Package: MPG06
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB060
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SB060-E3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB060-E3/54-ND
Single Diodes SB060-E3/54-ND
Diode Schottky 60V 600mA Through Hole MPG06

Diode Schottky 60V 600mA Through Hole MPG06

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-SB060-E3/54 1281589-SB060-E3/54 SB060-E3/54-ND
Product Name Schottky 60V 600MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Package Tape & Reel (TR) MPG06, Axial
Unlock Full Specs
to access all available technical data