Diode Schottky 20V 1A Through Hole DO-41
DIODE SCHOTTKY 20V 1A DO41 Product overview: SB120-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB120-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1021349-SB120-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 20V 1A DO41
Schottky Diodes & Rectifiers 1.0A 20V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SB120-T-ND | 280-SB120-T | 1021349-SB120-T | SB120-T | SB120-T |
| Product Name | Single Diodes | Schottky 20V 1A Diode and Rectifier | Diodes, Rectifiers - Single - SB120-T | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) |