onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single SB10-05A3-BT

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 50V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 50V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SB10-05A3-BT - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 50V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 50V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282244-SB10-05A3-BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282244-SB10-05A3-BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282244-SB10-05A3-BT
Win Source Part Number: 1282244-SB10-05A3-BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 580 mV @ 1 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 1 mA @ 50 V Operating Temperature - Junction: 125°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Fake Threat In the Open Market: 83 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-SB10-05A3-BT-48 8

Win Source Part Number: 1282244-SB10-05A3-BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 1 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 1 mA @ 50 V
Operating Temperature - Junction: 125°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Fake Threat In the Open Market: 83 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-SB10-05A3-BT-488

Buy Now Datasheet
1 A 50 V Diode and Rectifier - 280-SB10-05A3-BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 50 V Diode and Rectifier
280-SB10-05A3-BT
1 A 50 V Diode and Rectifier 280-SB10-05A3-BT
DIODE 1 A, 50 V, SILICON, SIGNAL DIODE, Signal Diode Product overview: SB10-05A3-BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05A3-BT can be used for catalog matching and distributor lookup.

DIODE 1 A, 50 V, SILICON, SIGNAL DIODE, Signal Diode Product overview: SB10-05A3-BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-05A3-BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB10-05A3-BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB10-05A3-BT-ND
Single Diodes SB10-05A3-BT-ND
Diode Schottky 50V 1A Through Hole DO-41

Diode Schottky 50V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB10-05A3-BT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB10-05A3-BT
Discrete Semiconductor Products - Diodes - Rectifiers SB10-05A3-BT
DIODE SCHOTTKY 50V 1A DO41

DIODE SCHOTTKY 50V 1A DO41

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers Diodes Rectifiers
Product Number SB10-05A3-BT 1282244-SB10-05A3-BT 280-SB10-05A3-BT SB10-05A3-BT-ND SB10-05A3-BT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 1 A 50 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-243AA DO-204AL, DO-41, Axial Tape and Reel
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
VF 0.5800 volts 0.5800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464731 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS40-06WF-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
3 suppliers
Rectifier Diode - HRF25 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details