Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SB3H100-E3/73 SB3H100-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 028033-SB3H100-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A Current - Reverse Leakage @ Vr: 20μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Commercial, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028033-SB3H100-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A Current - Reverse Leakage @ Vr: 20μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Commercial, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB3H100-E3/73 - 028033-SB3H100-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB3H100-E3/73
028033-SB3H100-E3/73
Diodes, Rectifiers - Single - SB3H100-E3/73 028033-SB3H100-E3/73
Manufacturer: Vishay Win Source Part Number: 028033-SB3H100-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A Current - Reverse Leakage @ Vr: 20μA @ 100V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 028033-SB3H100-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A
Current - Reverse Leakage @ Vr: 20μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Commercial, Industrial

Buy Now Datasheet
3 A 100 V Diode and Rectifier - 280-SB3H100-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 100 V Diode and Rectifier
280-SB3H100-E3/73
3 A 100 V Diode and Rectifier 280-SB3H100-E3/73
DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB3H100-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H100-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB3H100-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB3H100-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB3H100-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Through Hole DO-201AD

Diode Schottky 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB3H100-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Through Hole DO-201AD

Diode Schottky 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB3H100-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB3H100-E3/73
Single Diodes SB3H100-E3/73
DIODE SCHOTTKY 100V 3A DO201AD

DIODE SCHOTTKY 100V 3A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB3H100-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB3H100-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB3H100-E3/73
DIODE SCHOTTKY 100V 3A DO201AD

DIODE SCHOTTKY 100V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB3H100-E3/73
Schottky Diodes & Rectifiers SB3H100-E3/73
Schottky Diodes & Rectifiers 100 Volt 3.0 Amp 100 Amp IFSM

Schottky Diodes & Rectifiers 100 Volt 3.0 Amp 100 Amp IFSM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 028033-SB3H100-E3/73 280-SB3H100-E3/73 SB3H100-E3/73GITB-ND SB3H100-E3/73 SB3H100-E3/73 SB3H100-E3/73
Product Name Diodes, Rectifiers - Single - SB3H100-E3/73 3 A 100 V Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package DO-201; DO-201AD Cut Tape DO-201; DO-201AD, Axial DO-201; DO-201AD
VF 0.8000 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data