DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 282 283 284 285 286 287 288 289 290 291 292 293 294 300 310 320 330 340 350 400 417
Product Name Notes
1.5A, 1000V, STANDARD RECOVERY R
2A 1KV 1.15V@1.5A SMB
2A 1KV 1.1V@2A SMAF
2A, 1000V, STANDARD RECOVERY REC
2A, 1200V, STANDARD RECOVERY REC
2A, 1400V, STANDARD RECOVERY REC
2A, 1600V, Standard Rectifier
3A 1.15V@3A 1KV SMB(DO-214AA)
3A, 600V, STANDARD RECOVERY RECT
650V, 4A, PDFNWB56-8L, SIC SCHOT
BRIDGE RECT 1P 800V 0.8A TO269AA
Bridge Rectifier Single Phase Standard 800V Surface Mount TO-269AA MINIDIL SLIM
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
DIODE 650V 34A 8PDFNWB
DIODE ARR SIC 650V 23A TO-247AD
Diode Array 1 Pair Common Cathode Schottky 650V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 650V 48A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A Through Hole TO-247-3
DIODE ARRAY SCHOTT 650V 5A DPAK
DIODE CUR REG 100V 4.1MA 500MW
DIODE CUR REG 100V 400UA 500MW
DIODE GEN PURP 1000V 2A DO214AA
DIODE GEN PURP 1000V 2A SMB
DIODE GEN PURP 1000V 3A SMC
DIODE GEN PURP 1600V 2A DO214AA
DIODE GEN PURP 1KV 3A DO214AB
DIODE GEN PURP 1KV 3A SMC
DIODE GEN PURP 2000V 2A DO214AA
DIODE GEN PURP 200V 3A DO214AA
DIODE GEN PURP 200V 3A DO214AB
DIODE GEN PURP 200V 3A SMC
DIODE GEN PURP 2A DO214AA
DIODE GEN PURP 3A DO214AA
DIODE GEN PURP 3A DO214AB
DIODE GEN PURP 400V 3A DO214AA
DIODE GEN PURP 400V 3A DO214AB
DIODE GEN PURP 400V 3A DO221AC
DIODE GEN PURP 400V 3A SMC
DIODE GEN PURP 50V 3A SMC
DIODE GEN PURP 600V 3A DO214AA
DIODE GEN PURP 600V 3A DO214AB
DIODE GEN PURP 600V 3A DO221AC
DIODE GEN PURP 600V 3A SMB
DIODE GEN PURP 600V 3A SMC
DIODE GEN PURP 800V 3A DO214AA
DIODE GEN PURP 800V 3A DO214AB
DIODE GEN PURP 800V 3A SMC
Diode Schottky 100V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 100V 3A Surface Mount SOD-123FA
Diode Schottky 200V 3A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 650V 112A TO247AC
DIODE SCHOTTKY 650V 128A TO247AC
Diode Schottky 650V 20A Surface Mount TO-263-2
Diode Schottky 650V 24A Surface Mount 5-DFN (8x8)
DIODE SCHOTTKY 650V 48A ITO220AC
DIODE SCHOTTKY SILICON CARBIDE S
DIODE SIL CARB 650V 112A TO263-2
DIODE SIL CARB 650V 128A TO247AD
DIODE SIL CARB 650V 15A TO220AC
DIODE SIL CARB 650V 17A ITO220AC
DIODE SIL CARB 650V 17A TO220AC
DIODE SIL CARB 650V 20A TO247AD
DIODE SIL CARB 650V 23A TO263-2
DIODE SIL CARB 650V 27A ITO220AC
DIODE SIL CARB 650V 35A TO220AC
DIODE SIL CARB 650V 36A 8PDFNWB
DIODE SIL CARB 650V 42A TO247AC
DIODE SIL CARB 650V 42A TO247AD
DIODE SIL CARB 650V 84A TO220AC
DIODE SIL CARB 680V 180A TO247AC
DIODE SIL CARBIDE 650V 17A 5DFN
DIODE SIL CARBIDE 650V 24A 5DFN
DIODE SIL CARBIDE 650V 31A 5DFN
DIODE SIL CARBIDE 650V 35A D2PAK
DIODE SIL CARBIDE 650V 84A D2PAK
DIODE SILICON 650V 17A TO220
DIODE SILICON 650V 27A TO220
DIODE SILICON CARBIDE 650V 24A
Diode Silicon Carbide Schottky 650V 10A Surface Mount D2PAK
Diode Silicon Carbide Schottky 650V 10A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 10A Through Hole ITO-220AC (TO-220-2F)
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220-Isolation
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC (TO-220-2)
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-247AD
Diode Silicon Carbide Schottky 650V 112A Through Hole TO-247AD
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-220AC (TO-220-2)
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-247AC
Diode Silicon Carbide Schottky 650V 23A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 23A Through Hole TO-220AC
Diode Silicon Carbide Schottky 650V 30A Through Hole TO-247AC
Diode Silicon Carbide Schottky 650V 35A Through Hole TO-247AD
Diode Silicon Carbide Schottky 650V 3A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 3A Through Hole ITO-220AC (TO-220-2F)
Diode Silicon Carbide Schottky 650V 3A Through Hole TO-220AC (TO-220-2)
Diode Silicon Carbide Schottky 650V 6A Surface Mount D2PAK
Diode Silicon Carbide Schottky 650V 6A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 6A Through Hole ITO-220AC (TO-220-2F)
Diode Silicon Carbide Schottky 650V 6A Through Hole TO-220-Isolation
Diode Silicon Carbide Schottky 650V 6A Through Hole TO-220AC (TO-220-2)
Diode Standard 1000V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1.5A Surface Mount SMA
Diode Standard 1000V 1.5A Surface Mount SMB (DO-214AA)
Diode Standard 1000V 1.5A Surface Mount SMB
DIODE STANDARD 1000V 100A DO5
Diode Standard 1000V 2A (DC) Surface Mount SOD-128
Diode Standard 1000V 2A (DC) Surface Mount Thin SMA
DIODE STANDARD 1000V 2A DO214AA
DIODE STANDARD 1000V 2A DO214AC
DIODE STANDARD 1000V 2A SMA
DIODE STANDARD 1000V 2A SMBF
DIODE STANDARD 1000V 2A SOD123F
DIODE STANDARD 1000V 2A SOD128
Diode Standard 1000V 2A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 2A Surface Mount SMB (DO-214AA)
Diode Standard 1000V 2A Surface Mount SMBF
DIODE STANDARD 1000V 2A THIN SMA
Diode Standard 1000V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 1000V 3A DO214AA
DIODE STANDARD 1000V 3A DO214AB
DIODE STANDARD 1000V 3A SMB
DIODE STANDARD 1000V 3A SMBF
Diode Standard 1000V 3A Surface Mount DO-214AA (SMB)
Diode Standard 1000V 3A Surface Mount DO-214AB (SMC)
Diode Standard 1000V 3A Surface Mount SMB (DO-214AA)
Diode Standard 1000V 3A Surface Mount SMB
Diode Standard 1000V 3A Surface Mount SMC (DO-214AB)
Diode Standard 1000V 3A Surface Mount SMC
Diode Standard 1000V 40A Stud Mount DO-5
DIODE STANDARD 1000V 70A DO203AB
Diode Standard 1000V 70A Stud Mount DO-5
Diode Standard 1000V Stud Mount DO-5
Diode Standard 100V 3A (DC) Surface Mount DO-214AA (SMB)
DIODE STANDARD 100V 3A DO214AA
DIODE STANDARD 100V 3A DO214AB
DIODE STANDARD 100V 3A SMB
Diode Standard 100V 3A Surface Mount DO-214AA (SMB)
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)
Diode Standard 100V 3A Surface Mount SMB (DO-214AA)
Diode Standard 100V 3A Surface Mount SMB
Diode Standard 100V 3A Surface Mount SMC (DO-214AB)
Diode Standard 100V 3A Surface Mount SMC
DIODE STANDARD 100V 40A DO5
DIODE STANDARD 100V 70A DO203AB
DIODE STANDARD 100V 70A DO5
DIODE STANDARD 100V 85A DO5
Diode Standard 100V Stud Mount DO-5
DIODE STANDARD 1200V 100A DO5
DIODE STANDARD 1200V 2A DO214AA
Diode Standard 1200V 45A Stud Mount DO-5
DIODE STANDARD 1200V 70A DO203AB
Diode Standard 1300V 1.5A Surface Mount SMB/DO-214AA
DIODE STANDARD 1300V 2A DO214AA
DIODE STANDARD 1400V 2A DO214AA
DIODE STANDARD 1400V 70A DO203AB
DIODE STANDARD 1400V 85A DO5
Diode Standard 1400V Stud Mount DO-5
Diode Standard 1600V 1.5A Surface Mount SMB/DO-214AA
DIODE STANDARD 1600V 2A DO214AA
DIODE STANDARD 1600V 2A DO214AC
Diode Standard 1600V 2A Surface Mount DO-214AA (SMB)
Diode Standard 1600V 300A Chassis, Stud Mount DO-9
Diode Standard 1600V 380A Chassis, Stud Mount DO-205AB, DO-9
DIODE STANDARD 1600V 70A DO203AB
Diode Standard 1600V Stud Mount DO-5
DIODE STANDARD 1800V 2A DO214AA
DIODE STANDARD 2000V 2A DO214AA
DIODE STANDARD 200V 2A SMAF
Diode Standard 200V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 200V 3A DO214AA
DIODE STANDARD 200V 3A DO214AB
DIODE STANDARD 200V 3A SMB
DIODE STANDARD 200V 3A SMC
Diode Standard 200V 3A Surface Mount DO-214AA (SMB)
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Diode Standard 200V 3A Surface Mount SMB (DO-214AA)
Diode Standard 200V 3A Surface Mount SMB
Diode Standard 200V 3A Surface Mount SMC (DO-214AB)
Diode Standard 200V 3A Surface Mount SMC
Diode Standard 200V 45A Stud Mount DO-5
DIODE STANDARD 200V 70A DO203AB
DIODE STANDARD 200V 85A DO5
Diode Standard 2A Surface Mount DO-214AA (SMB)
Diode Standard 3A Surface Mount DO-214AA (SMB)
Diode Standard 3A Surface Mount DO-214AB (SMC)
DIODE STANDARD 400V 100A DO5
Diode Standard 400V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 400V 3A DO214AA
DIODE STANDARD 400V 3A DO214AB
DIODE STANDARD 400V 3A DO221AC
Diode Standard 400V 3A Surface Mount DO-214AA (SMB)
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)
Diode Standard 400V 3A Surface Mount SMB (DO-214AA)
Diode Standard 400V 3A Surface Mount SMB
Diode Standard 400V 3A Surface Mount SMC (DO-214AB)
Diode Standard 400V 3A Surface Mount SMC
DIODE STANDARD 400V 70A DO203AB
Diode Standard 400V 85A Stud Mount DO-5
Diode Standard 400V Stud Mount DO-5
Diode Standard 50V 3A (DC) Surface Mount DO-214AA (SMB)
DIODE STANDARD 50V 3A DO214AA
DIODE STANDARD 50V 3A DO214AB
DIODE STANDARD 50V 3A SMB
DIODE STANDARD 50V 3A SMC
Diode Standard 50V 3A Surface Mount DO-214AA (SMB)
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
Diode Standard 50V 3A Surface Mount SMB (DO-214AA)
Diode Standard 50V 3A Surface Mount SMB
Diode Standard 50V 3A Surface Mount SMC (DO-214AB)
Diode Standard 50V 3A Surface Mount SMC
DIODE STANDARD 600V 100A DO5
Diode Standard 600V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 600V 3A DO214AA
DIODE STANDARD 600V 3A DO214AB
DIODE STANDARD 600V 3A DO221AC
DIODE STANDARD 600V 3A SMBF
DIODE STANDARD 600V 3A SMC
DIODE STANDARD 600V 3A SOD128
Diode Standard 600V 3A Surface Mount DO-214AA (SMB)
Diode Standard 600V 3A Surface Mount DO-214AB (SMC)
Diode Standard 600V 3A Surface Mount SMB (DO-214AA)
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)
Diode Standard 600V 3A Surface Mount SMC
DIODE STANDARD 600V 3A THIN SMA
DIODE STANDARD 600V 70A DO203AB
Diode Standard 600V 70A Stud Mount DO-5
Diode Standard 600V 85A (DC) Stud Mount DO-5
Diode Standard 600V 85A Stud Mount DO-5
DIODE STANDARD 800V 100A DO5
Diode Standard 800V 3A (DC) Surface Mount DO-214AB (SMC)
DIODE STANDARD 800V 3A DO214AA
DIODE STANDARD 800V 3A DO214AB
Diode Standard 800V 3A Surface Mount DO-214AA (SMB)
Diode Standard 800V 3A Surface Mount DO-214AB (SMC)
Diode Standard 800V 3A Surface Mount SMB (DO-214AA)
Diode Standard 800V 3A Surface Mount SMB
Diode Standard 800V 3A Surface Mount SMC (DO-214AB)
Diode Standard 800V 3A Surface Mount SMC
Diode Standard 800V 45A Stud Mount DO-203AB (DO-5)
DIODE STANDARD 800V 70A DO203AB
Diode Standard 800V 70A Stud Mount DO-5
DIODE STANDARD 800V 85A DO5
Diode Standard 800V 85A Stud Mount DO-5
Diode Standard, Reverse Polarity 1600V 300A Chassis, Stud Mount DO-9
DIODE STD 1000V 1.5A DO214AC
DIODE STD 1600V 1.5A DO214AA
DIODE, SMC, 100V, 3A, 150C
Diode
IC
INDEPENDENT TYPE 2A 1KV 1.1V@2A
INDEPENDENT TYPE 3A 1KV 1.1V@3A
INDEPENDENT TYPE 3A 1KV 1.2V@3A
INDEPENDENT TYPE 3A 1V@3A 1KV SM
RECTIFIER, 3A, 400V, STANDARD RE
RECTIFIER, 3A, 600V, STANDARD RE
RECTIFIER, 3A, 800V, STANDARD RE
RECTIFIER, STANDARD RECOVERY, 3A
RF Diode PIN - 1 Pair Series Connection 30V 50mA SOT-23-3
S3BSMB
SIC SCHOTTKY DIODES SOD-123 650V
SILICON CARBIDE DIODE 650V, 60A,

<< Prev Next >>