Vishay Intertechnology, Inc. Schottky 1A 20V Diode and Rectifier SB120-E3/54

Description
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: SB120-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB120-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: SB120-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB120-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 20V Diode and Rectifier - 280-SB120-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 20V Diode and Rectifier
280-SB120-E3/54
Schottky 1A 20V Diode and Rectifier 280-SB120-E3/54
Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: SB120-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB120-E3/54 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 20V V(RRM), Silicon, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN Product overview: SB120-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB120-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281889-SB120-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281889-SB120-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281889-SB120-E3/54
Win Source Part Number: 1281889-SB120-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 5,500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SB120/4,SB120-E3/54G ICT,SB120-E3/54GIDKR INACTIVE,SB120-E3/54 GIDKR,SB120-E3/54GIC T,SB120/4,112-SB120- E3/54TR,SB120,SB120, SB120-E3/54GITR,112- SB120-E3/54CT,SB120- E3/54GITR,SB120-E3/5 4,SB120/54,112-SB120 -E3/54DKR,SB120/54,S B120-E3/54GIDKR Base Product Number: SB120

Win Source Part Number: 1281889-SB120-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SB120/4,SB120-E3/54GICT,SB120-E3/54GIDKRINACTIVE,SB120-E3/54GIDKR,SB120-E3/54GICT,SB120/4,112-SB120-E3/54TR,SB120,SB120,SB120-E3/54GITR,112-SB120-E3/54CT,SB120-E3/54GITR,SB120-E3/54,SB120/54,112-SB120-E3/54DKR,SB120/54,SB120-E3/54GIDKR
Base Product Number: SB120

Buy Now Datasheet
Single Diodes - 112-SB120-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-SB120-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 20V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB120-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB120-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB120-E3/54
SCHOTTKY DO15 20V 1A 150C

SCHOTTKY DO15 20V 1A 150C

Supplier's Site
Rectifier Diode,schottky,20V V(Rrm),do-204Al Vishay - 77K1912 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Diode,schottky,20V V(Rrm),do-204Al Vishay
77K1912
Rectifier Diode,schottky,20V V(Rrm),do-204Al Vishay 77K1912
RECTIFIER DIODE,SCHOTTKY,20V V(RRM),DO-204AL

RECTIFIER DIODE,SCHOTTKY,20V V(RRM),DO-204AL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB120-E3/54
Schottky Diodes & Rectifiers SB120-E3/54
Schottky Diodes & Rectifiers 20 Volt 1.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 20 Volt 1.0 Amp 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 280-SB120-E3/54 1281889-SB120-E3/54 112-SB120-E3/54TR-ND SB120-E3/54 77K1912 SB120-E3/54
Product Name Schottky 1A 20V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Diode,schottky,20V V(Rrm),do-204Al Vishay Schottky Diodes & Rectifiers
Package Tape and Reel DO-204AL, DO-41, Axial DO-41 DO-204AL
RoHS Compliant RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5802US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS19,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers