DIODE SCHOTTKY 50V 5A DO201AD Product overview: SB550-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB550-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 313667-SB550-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 670mV @ 5A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 50V 5A DO201AD
Diode Schottky 50V 5A Through Hole DO-201AD
Schottky Diodes & Rectifiers 5.0A 50V
DIODE SCHOTTKY 50V 5A DO201AD
DIODE SCHOTTKY 50V 5A DO201AD
50V 670mV@5A 5A DO-201AD Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-SB550-T | 313667-SB550-T | 31-SB550-TCT-ND | SB550-T | SB550-T | SB550-T | SB550-T |
| Product Name | Schottky 50V 5A Diode and Rectifier | Diodes, Rectifiers - Single - SB550-T | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | Tape & Reel (TR) | DO-201; DO-201AD | DO-201; DO-201AD | DO-201 | DO-201; DO-201AD, Axial | DO-201 |