DIODES Incorporated Single Diodes SB1100-T

Description
Diode Schottky 100V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB1100DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB1100DITR-ND
Single Diodes SB1100DITR-ND
Diode Schottky 100V 1A Through Hole DO-41

Diode Schottky 100V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - SB1100DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB1100DICT-ND
Single Diodes SB1100DICT-ND
Diode Schottky 100V 1A Through Hole DO-41

Diode Schottky 100V 1A Through Hole DO-41

Buy Now Datasheet
Schottky 100V 1A Diode and Rectifier - 280-SB1100-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-SB1100-T
Schottky 100V 1A Diode and Rectifier 280-SB1100-T
SCHOTTKY DO15 100V 1A 150C Product overview: SB1100-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB1100-T can be used for catalog matching and distributor lookup.

SCHOTTKY DO15 100V 1A 150C Product overview: SB1100-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB1100-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282709-SB1100-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282709-SB1100-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282709-SB1100-T
Win Source Part Number: 1282709-SB1100-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 1 A Current - Reverse Leakage @ Vr: 500 µA @ 100 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: SB1100CT,SB1100CT,SB 1100,SB1100TR,SB1100 DICT,SB1100T,SB1100D ITR,SB1100TR Base Product Number: SB1100

Win Source Part Number: 1282709-SB1100-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: SB1100CT,SB1100CT,SB1100,SB1100TR,SB1100DICT,SB1100T,SB1100DITR,SB1100TR
Base Product Number: SB1100

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SB1100-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SB1100-T
Diodes >> Schottky Barrier Diodes (SBD) SB1100-T
100V 800mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS

100V 800mV@1A 1A DO-41 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB1100-T
Schottky Diodes & Rectifiers SB1100-T
Schottky Diodes & Rectifiers 100V 1A

Schottky Diodes & Rectifiers 100V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB1100-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB1100-T
Discrete Semiconductor Products - Diodes - Rectifiers SB1100-T
SCHOTTKY DO15 100V 1A 150C

SCHOTTKY DO15 100V 1A 150C

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SB1100DITR-ND 280-SB1100-T 1282709-SB1100-T SB1100-T SB1100-T SB1100-T
Product Name Single Diodes Schottky 100V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - 448-BAS7005E6433HTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers