70 mA, 30 V, Schottky Barrier Diode, Low IR, Single CP, SC-59 / CP, 3000-REEL Product overview: SB007-03C-TB-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB007-03C-TB-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 028026-SB007-03C-TB-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 70mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 70mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 15V
Capacitance @ Vr, F: 3pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 70mA Surface Mount 3-CP
Diode Schottky 30V 70mA Surface Mount 3-CP
Diode Schottky 30V 70mA Surface Mount 3-CP
DIODE SCHOTTKY 30V 70MA 3CP
DIODE SCHOTTKY 30V 70MA 3CP
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.07A, 30V V(RRM), Silicon, TO-236AB
DIODE SCHOTTKY 30V 70MA 3CP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SB007-03C-TB-E | 028026-SB007-03C-TB-E | 1990-SB007-03C-TB-ETR-ND | SB007-03C-TB-E | SB007-03C-TB-E |
| Product Name | Schottky 70 mA 30 V Diode and Rectifier | Diodes, Rectifiers - Single - SB007-03C-TB-E | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | 3-CP | SC-59; SC-59 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 0.0700 amps | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |