Vishay Precision Group Through-Hole 5A 50V Diode and Rectifier SB550-E3/54

Description
5A 50V Rectifier Diode, DO-201AD, Through Hole Product overview: SB550-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 5A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB550-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 50V Rectifier Diode, DO-201AD, Through Hole Product overview: SB550-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 5A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB550-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5A 50V Diode and Rectifier - 280-SB550-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5A 50V Diode and Rectifier
280-SB550-E3/54
Through-Hole 5A 50V Diode and Rectifier 280-SB550-E3/54
5A 50V Rectifier Diode, DO-201AD, Through Hole Product overview: SB550-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 5A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB550-E3/54 can be used for catalog matching and distributor lookup.

5A 50V Rectifier Diode, DO-201AD, Through Hole Product overview: SB550-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 5A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB550-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7000919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000919
Schottky Diodes & Rectifiers 7000919
Diode Schottky Rectifier 5A 50V DO-204AL

Diode Schottky Rectifier 5A 50V DO-204AL

Supplier's Site
Single Diodes - SB550-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB550-E3/54GICT-ND
Single Diodes SB550-E3/54GICT-ND
Diode Schottky 50V 5A Through Hole DO-201AD

Diode Schottky 50V 5A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB550-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB550-E3/54GITR-ND
Single Diodes SB550-E3/54GITR-ND
Diode Schottky 50V 5A Through Hole DO-201AD

Diode Schottky 50V 5A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - SB550-E3/54 - 734253-SB550-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB550-E3/54
734253-SB550-E3/54
Diodes, Rectifiers - Single - SB550-E3/54 734253-SB550-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 734253-SB550-E3/54 Packaging: Reel - TR Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 500μA @ 50V Operating Temperature - Junction: -65°C ~ 150°C Family Name: SB550 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): SB550E-G; SB550; SR550; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 734253-SB550-E3/54
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SB550
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 650mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): SB550E-G; SB550; SR550;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB550-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB550-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB550-E3/54
DIODE SCHOTTKY 50V 5A DO201AD

DIODE SCHOTTKY 50V 5A DO201AD

Supplier's Site
Single Diodes - SB550-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB550-E3/54
Single Diodes SB550-E3/54
DIODE SCHOTTKY 50V 5A DO201AD

DIODE SCHOTTKY 50V 5A DO201AD

Supplier's Site Datasheet
Schottky Rectifier, 5A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K2156 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K2156
Schottky Rectifier, 5A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K2156
SCHOTTKY RECTIFIER, 5A 50V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 50V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 5A 50V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5712 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 5A 50V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5712
Schottky Rectifier, 5A 50V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5712
SCHOTTKY RECTIFIER, 5A 50V DO-201AD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:220A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 5A 50V DO-201AD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:650mV; Forward Surge Current:220A RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SB550-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SB550-E3/54
Diodes >> Schottky Barrier Diodes (SBD) SB550-E3/54
50V 5A 650mV@5A DO-201AD Schottky Barrier Diodes (SBD) ROHS

50V 5A 650mV@5A DO-201AD Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SB550-E3/54 7000919 SB550-E3/54GICT-ND 734253-SB550-E3/54 SB550-E3/54 SB550-E3/54 77K2156 SB550-E3/54
Product Name Through-Hole 5A 50V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - SB550-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 5A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay Diodes >> Schottky Barrier Diodes (SBD)
Package Tape and Reel Do-201ad DO-201 DO-201; DO-201AD, Axial DO-201; DO-201AD DO-201
RoHS Compliant RoHS RoHS RoHS RoHS
IO 5 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data