Vishay Intertechnology, Inc. Schottky 40V 600MA Diode and Rectifier SB040-E3/53

Description
DIODE SCHOTTKY 40V 600MA MPG06 Product overview: SB040-E3/53 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB040-E3/53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 600MA MPG06 Product overview: SB040-E3/53 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB040-E3/53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 600MA Diode and Rectifier - 280-SB040-E3/53 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 600MA Diode and Rectifier
280-SB040-E3/53
Schottky 40V 600MA Diode and Rectifier 280-SB040-E3/53
DIODE SCHOTTKY 40V 600MA MPG06 Product overview: SB040-E3/53 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB040-E3/53 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 600MA MPG06 Product overview: SB040-E3/53 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 600MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 600MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB040-E3/53 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB040-E3/53-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB040-E3/53-ND
Single Diodes SB040-E3/53-ND
Diode Schottky 40V 600mA Through Hole MPG06

Diode Schottky 40V 600mA Through Hole MPG06

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281903-SB040-E3/53 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281903-SB040-E3/53
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281903-SB040-E3/53
Win Source Part Number: 1281903-SB040-E3/53 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 600mA Voltage - Forward (Vf) (Max) @ If: 550 mV @ 600 mA Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: MPG06, Axial Supplier Device Package: MPG06 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SB040 Product Status: Obsolete

Win Source Part Number: 1281903-SB040-E3/53
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 600mA
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 600 mA
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: MPG06, Axial
Supplier Device Package: MPG06
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SB040
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-SB040-E3/53 SB040-E3/53-ND 1281903-SB040-E3/53
Product Name Schottky 40V 600MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape & Box (TB) MPG06, Axial
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 40 volts
View Details