onsemi Schottky 30V 1A Diode and Rectifier SB10-03A2-BT

Description
Schottky Rectifier, 30V, 1A, 3000-REEL Product overview: SB10-03A2-BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-03A2-BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier, 30V, 1A, 3000-REEL Product overview: SB10-03A2-BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-03A2-BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-SB10-03A2-BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-SB10-03A2-BT
Schottky 30V 1A Diode and Rectifier 280-SB10-03A2-BT
Schottky Rectifier, 30V, 1A, 3000-REEL Product overview: SB10-03A2-BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-03A2-BT can be used for catalog matching and distributor lookup.

Schottky Rectifier, 30V, 1A, 3000-REEL Product overview: SB10-03A2-BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB10-03A2-BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB10-03A2-BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB10-03A2-BT-ND
Single Diodes SB10-03A2-BT-ND
Diode Schottky 30V 1A Through Hole DO-41

Diode Schottky 30V 1A Through Hole DO-41

Buy Now Datasheet
 - SB10-03A2-BT - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 30V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282231-SB10-03A2-BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282231-SB10-03A2-BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282231-SB10-03A2-BT
Win Source Part Number: 1282231-SB10-03A2-BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SB10-03A2-BT-ON TR,ONSONSSB10-03A2-B T Base Product Number: SB10 Product Status: Obsolete

Win Source Part Number: 1282231-SB10-03A2-BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 1 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SB10-03A2-BT-ONTR,ONSONSSB10-03A2-BT
Base Product Number: SB10
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB10-03A2-BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB10-03A2-BT
Discrete Semiconductor Products - Diodes - Rectifiers SB10-03A2-BT
DIODE SCHOTTKY 30V 1A DO41

DIODE SCHOTTKY 30V 1A DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-SB10-03A2-BT SB10-03A2-BT-ND SB10-03A2-BT 1282231-SB10-03A2-BT SB10-03A2-BT
Product Name Schottky 30V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel Axial DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -40 C (-40 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548749 - RS Components, Ltd.
Specs
Package DO-201; DO-201AD
RoHS Compliant RoHS
Tj -55 to 175 C (-67 to 347 F)
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Diode Arrays - BAS16VY/ZLH-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Rectifier Diodes - F60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details