Vishay Precision Group Single Diodes SB350-E3/54

Description
Diode Schottky 50V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 50V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB350-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB350-E3/54GICT-ND
Single Diodes SB350-E3/54GICT-ND
Diode Schottky 50V 3A Through Hole DO-201AD

Diode Schottky 50V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - SB350-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB350-E3/54GITR-ND
Single Diodes SB350-E3/54GITR-ND
Diode Schottky 50V 3A Through Hole DO-201AD

Diode Schottky 50V 3A Through Hole DO-201AD

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8129336P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129336P
Schottky Diodes & Rectifiers 8129336P
Diode Schottky 50V 3A

Diode Schottky 50V 3A

Supplier's Site
Schottky Diodes & Rectifiers - 8129336 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8129336
Schottky Diodes & Rectifiers 8129336
Diode Schottky 50V 3A

Diode Schottky 50V 3A

Supplier's Site
Schottky Diodes & Rectifiers - 1452699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452699
Schottky Diodes & Rectifiers 1452699
Diode Schottky 50V 3A

Diode Schottky 50V 3A

Supplier's Site
3 A 50 V Diode and Rectifier - 280-SB350-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 50 V Diode and Rectifier
280-SB350-E3/54
3 A 50 V Diode and Rectifier 280-SB350-E3/54
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB350-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB350-E3/54 can be used for catalog matching and distributor lookup.

DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: SB350-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB350-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281831-SB350-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281831-SB350-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281831-SB350-E3/54
Win Source Part Number: 1281831-SB350-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,400 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 50 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: -SB350-E3/54GITR,SB3 50-E3/54GICT,-SB350- E3/54GICT,SB350E354, SB350-E3/54GITR,SB35 0-E3/54 Base Product Number: SB350

Win Source Part Number: 1281831-SB350-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,400
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: -SB350-E3/54GITR,SB350-E3/54GICT,-SB350-E3/54GICT,SB350E354,SB350-E3/54GITR,SB350-E3/54
Base Product Number: SB350

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SB350-E3/54
Schottky Diodes & Rectifiers SB350-E3/54
Schottky Diodes & Rectifiers 3.0 Amp 50 Volt 120 Amp IFSM

Schottky Diodes & Rectifiers 3.0 Amp 50 Volt 120 Amp IFSM

Buy Now Datasheet
Single Diodes - SB350-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SB350-E3/54
Single Diodes SB350-E3/54
DIODE SCHOTTKY 50V 3A DO201AD

DIODE SCHOTTKY 50V 3A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB350-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB350-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB350-E3/54
DIODE SCHOTTKY 50V 3A DO201AD

DIODE SCHOTTKY 50V 3A DO201AD

Supplier's Site
Schottky Rectifier, 3A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K2074 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K2074
Schottky Rectifier, 3A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K2074
SCHOTTKY RECTIFIER, 3A 50V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 50V DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A 50V Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5708 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 50V Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5708
Schottky Rectifier, 3A 50V Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5708
SCHOTTKY RECTIFIER, 3A 50V DO-201AD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Forward Surge Current:120A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 50V DO-201AD; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage Max:680mV; Forward Surge Current:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SB350-E3/54GICT-ND 8129336P 8129336 280-SB350-E3/54 1281831-SB350-E3/54 SB350-E3/54 SB350-E3/54 SB350-E3/54 77K2074
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 3 A 50 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 3A 50V Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package DO-201; DO-201AD Do-201ad Tape and Reel DO-201AD, Axial DO-201; DO-201AD DO-201; DO-201AD, Axial DO-201 DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky Schottky
IO 3 amps
Unlock Full Specs
to access all available technical data