Vishay Intertechnology, Inc. Single Diodes SB340S-E3/54

Description
Diode Schottky 40V 3A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB340S-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB340S-E3/54GITR-ND
Single Diodes SB340S-E3/54GITR-ND
Diode Schottky 40V 3A Through Hole DO-204AC (DO-15)

Diode Schottky 40V 3A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diodes, Rectifiers - Single - SB340S-E3/54 - 716112-SB340S-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB340S-E3/54
716112-SB340S-E3/54
Diodes, Rectifiers - Single - SB340S-E3/54 716112-SB340S-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 716112-SB340S-E3/54 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 125°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AC (DO-15) Status: Obsolete Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: SB340 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A Current - Reverse Leakage at Vr: 500μA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 716112-SB340S-E3/54
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 125°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AC (DO-15)
Status: Obsolete
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: SB340
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A
Current - Reverse Leakage at Vr: 500μA at 40V

Buy Now
Schottky 40V 3A Diode and Rectifier - 280-SB340S-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-SB340S-E3/54
Schottky 40V 3A Diode and Rectifier 280-SB340S-E3/54
DIODE SCHOTTKY 40V 3A DO204AC Product overview: SB340S-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB340S-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO204AC Product overview: SB340S-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB340S-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB340S-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB340S-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB340S-E3/54
DIODE SCHOTTKY 40V 3A DO204AC

DIODE SCHOTTKY 40V 3A DO204AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SB340S-E3/54GITR-ND 716112-SB340S-E3/54 280-SB340S-E3/54 SB340S-E3/54
Product Name Single Diodes Diodes, Rectifiers - Single - SB340S-E3/54 Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1690644 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diodes - F60A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165AX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details