Vishay Intertechnology, Inc. Single Diodes SB160-E3/73

Description
Diode Schottky 60V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SB160-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB160-E3/73GITB-ND
Single Diodes SB160-E3/73GITB-ND
Diode Schottky 60V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 60V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - SB160-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB160-E3/73GICT-ND
Single Diodes SB160-E3/73GICT-ND
Diode Schottky 60V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 60V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Schottky 1A 60V Diode and Rectifier - 280-SB160-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 60V Diode and Rectifier
280-SB160-E3/73
Schottky 1A 60V Diode and Rectifier 280-SB160-E3/73
Rectifier Diode, Schottky, 1 Element, 1A, 60V V(RRM), Silicon, DO-204AL, PLASTIC, DO-41, 2 PIN Product overview: SB160-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB160-E3/73 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 60V V(RRM), Silicon, DO-204AL, PLASTIC, DO-41, 2 PIN Product overview: SB160-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB160-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SB160-E3/73 - 211475-SB160-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB160-E3/73
211475-SB160-E3/73
Diodes, Rectifiers - Single - SB160-E3/73 211475-SB160-E3/73
Manufacturer: Vishay Win Source Part Number: 211475-SB160-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Commercial, Industrial Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 211475-SB160-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Commercial, Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB160-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB160-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers SB160-E3/73
DIODE SCHOTTKY 60V 1A DO204AL

DIODE SCHOTTKY 60V 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SB160-E3/73GITB-ND 280-SB160-E3/73 211475-SB160-E3/73 SB160-E3/73
Product Name Single Diodes Schottky 1A 60V Diode and Rectifier Diodes, Rectifiers - Single - SB160-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel DO-41; DO-204AL (DO-41)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data