Describtion: SACB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 500W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25)) (αT:Temperature Coefficient, typical value is 0.1%)
TVS Diode, 500W, 8V, Bidirectional, SMB, Surface Mount Product overview: SACB8.0 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 500W, 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 500W, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SACB8.0 can be used for catalog matching and distributor lookup.
13.4V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1300724-SACB8.0
Category: Circuit Protection>TVS - Diodes
Series: SACB
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V
Voltage - Breakdown (Min): 8.89V
Voltage - Clamping (Max) @ Ipp: 13.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SACB80,SACB8.0TR,-SA
TVS DIODE 8VWM 13.4VC DO214AA
TVS DIODE, 500W, 8V, DO-214AA; Breakdown Voltage Range:8.89V; Breakdown Voltage Vbr:8.89V; Capacitance, Cd:45pF; Clamping Voltage Vc Max:13.4V; Diode Case Style:DO-214AA; Filter Terminals:Surface Mount; No. of Pins:2 RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SACB8.0 | 144-SACB8.0 | SACB8.0TR-ND | 1300724-SACB8.0 | SACB8.0 | 01P7656 |
| Product Name | 500W Surface Mount Transient Voltage Suppression (TVS) Diode - SACB Series | SMD 500W 8V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 500W, 8V, Do-214Aa; Breakdown Voltage Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VBR | 8.89 to ? volts | 8.89 volts | 8.89 volts | 8.89 volts | 8.89 volts | |
| Configuration | Single | Single | ||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; DO-214AA (SMBJ) | DO-214AA | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |