Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SB320A-E3/54 SB320A-E3/54

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 769481-SB320A-E3/54 Packaging: Reel package Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: SB320A Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 20V Alternative Parts (Cross-Reference): 1N5820; SB320; SB320_Q; SB320-T; Introduction Date: August 29, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 769481-SB320A-E3/54 Packaging: Reel package Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: SB320A Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 20V Alternative Parts (Cross-Reference): 1N5820; SB320; SB320_Q; SB320-T; Introduction Date: August 29, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB320A-E3/54 - 769481-SB320A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB320A-E3/54
769481-SB320A-E3/54
Diodes, Rectifiers - Single - SB320A-E3/54 769481-SB320A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 769481-SB320A-E3/54 Packaging: Reel package Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -65°C ~ 150°C Part Status: Obsolete(EOL) Family Name: SB320A Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 20V Alternative Parts (Cross-Reference): 1N5820; SB320; SB320_Q; SB320-T; Introduction Date: August 29, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 769481-SB320A-E3/54
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -65°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: SB320A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): 1N5820; SB320; SB320_Q; SB320-T;
Introduction Date: August 29, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V 3A Diode and Rectifier - 280-SB320A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 3A Diode and Rectifier
280-SB320A-E3/54
Schottky 20V 3A Diode and Rectifier 280-SB320A-E3/54
DIODE SCHOTTKY 20V 3A DO201AD Product overview: SB320A-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB320A-E3/54 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 3A DO201AD Product overview: SB320A-E3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SB320A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SB320A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SB320A-E3/54-ND
Single Diodes SB320A-E3/54-ND
Diode Schottky 20V 3A Through Hole DO-201AD

Diode Schottky 20V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SB320A-E3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SB320A-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers SB320A-E3/54
DIODE SCHOTTKY 20V 3A DO201AD

DIODE SCHOTTKY 20V 3A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 769481-SB320A-E3/54 280-SB320A-E3/54 SB320A-E3/54-ND SB320A-E3/54
Product Name Diodes, Rectifiers - Single - SB320A-E3/54 Schottky 20V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data